ASUS logo

ASUS Eee PC 1215P Intel Atom® N570 Netbook 12.1" 2 GB DDR3-SDRAM 320 GB Windows 7 Starter

Brand:
Product name:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
157699
Info modified on:
22 Jan 2025, 04:55:50
Short summary description ASUS Eee PC 1215P Intel Atom® N570 Netbook 12.1" 2 GB DDR3-SDRAM 320 GB Windows 7 Starter:

ASUS Eee PC 1215P, Intel Atom®, 1.66 GHz, 12.1", 1366 x 768 pixels, 2 GB, 320 GB

Long summary description ASUS Eee PC 1215P Intel Atom® N570 Netbook 12.1" 2 GB DDR3-SDRAM 320 GB Windows 7 Starter:

ASUS Eee PC 1215P. Product type: Netbook. Processor family: Intel Atom®, Processor model: N570, Processor frequency: 1.66 GHz. Display diagonal: 12.1", Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB. On-board graphics card model: Intel® GMA 3150. Operating system installed: Windows 7 Starter. Weight: 3.2 lbs (1.45 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.