ASUS logo

ASUS Eee PC R105D-WIH001S Intel Atom® N455 Netbook 10.1" 1 GB DDR3-SDRAM 250 GB HDD Windows 7 Starter White

Brand:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93337
Info modified on:
24 Jan 2025, 20:31:17
Short summary description ASUS Eee PC R105D-WIH001S Intel Atom® N455 Netbook 10.1" 1 GB DDR3-SDRAM 250 GB HDD Windows 7 Starter White:

ASUS Eee PC R105D-WIH001S, Intel Atom®, 1.66 GHz, 10.1", 1024 x 600 pixels, 1 GB, 250 GB

Long summary description ASUS Eee PC R105D-WIH001S Intel Atom® N455 Netbook 10.1" 1 GB DDR3-SDRAM 250 GB HDD Windows 7 Starter White:

ASUS Eee PC R105D-WIH001S. Product type: Netbook, Form factor: Clamshell. Processor family: Intel Atom®, Processor model: N455, Processor frequency: 1.66 GHz. Display diagonal: 10.1", Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB, Storage media: HDD. Operating system installed: Windows 7 Starter. Product color: White. Weight: 2.43 lbs (1.1 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.