ASUS Eee PC T91, Intel Atom®, 1.33 GHz, 8.9", 1 GB, 32 GB, Windows 7 Home Premium
ASUS Eee PC T91. Product type: Hybrid (2-in-1), Form factor: Convertible (Swivel). Processor family: Intel Atom®, Processor frequency: 1.33 GHz. Display diagonal: 8.9", Touchscreen. Internal memory: 1 GB. Total storage capacity: 32 GB. Operating system installed: Windows 7 Home Premium. Product color: White. Weight: 33.9 oz (960 g)