ASUS logo

ASUS Eee PC EeePC 1008HA Intel Atom® N280 Netbook 10.1" 1 GB DDR2-SDRAM Windows XP Home Edition White

Brand:
Product family:
Product name:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40827
Info modified on:
25 Jan 2025, 22:29:00
Short summary description ASUS Eee PC EeePC 1008HA Intel Atom® N280 Netbook 10.1" 1 GB DDR2-SDRAM Windows XP Home Edition White:

ASUS Eee PC EeePC 1008HA, Intel Atom®, 1.66 GHz, 10.1", 1024 x 600 pixels, 1 GB, Windows XP Home Edition

Long summary description ASUS Eee PC EeePC 1008HA Intel Atom® N280 Netbook 10.1" 1 GB DDR2-SDRAM Windows XP Home Edition White:

ASUS Eee PC EeePC 1008HA. Product type: Netbook. Processor family: Intel Atom®, Processor model: N280, Processor frequency: 1.66 GHz. Display diagonal: 10.1", Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Operating system installed: Windows XP Home Edition. Product color: White. Weight: 2.43 lbs (1.1 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.