ASUS logo

ASUS X72DR-TY013V AMD Athlon II P320 17.3" HD+ 4 GB DDR3-SDRAM 500 GB AMD Mobility Radeon HD 5470 Windows 7 Home Premium Black, Brown

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97419
Info modified on:
22 Jan 2025, 05:00:21
Short summary description ASUS X72DR-TY013V AMD Athlon II P320 17.3" HD+ 4 GB DDR3-SDRAM 500 GB AMD Mobility Radeon HD 5470 Windows 7 Home Premium Black, Brown:

ASUS X72DR-TY013V, AMD Athlon II, 2.1 GHz, 17.3", 1600 x 900 pixels, 4 GB, 500 GB

Long summary description ASUS X72DR-TY013V AMD Athlon II P320 17.3" HD+ 4 GB DDR3-SDRAM 500 GB AMD Mobility Radeon HD 5470 Windows 7 Home Premium Black, Brown:

ASUS X72DR-TY013V. Processor family: AMD Athlon II, Processor model: P320, Processor frequency: 2.1 GHz. Display diagonal: 17.3", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Mobility Radeon HD 5470. Operating system installed: Windows 7 Home Premium. Product color: Black, Brown. Weight: 6.83 lbs (3.1 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.