ASUS X52JC-EX341V, Intel® Pentium®, 2 GHz, 15.6", 1366 x 768 pixels, 4 GB, 500 GB
ASUS X52JC-EX341V. Processor family: Intel® Pentium®, Processor model: P6100, Processor frequency: 2 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: NVIDIA® GeForce® G310M. Operating system installed: Windows 7 Home Premium. Product color: Black. Weight: 5.78 lbs (2.62 kg)