ASUS ROG G51JX-SZ072V, IT, Intel® Core™ i7, 1.6 GHz, 15.6", 1920 x 1080 pixels, 8 GB, 500 GB
ASUS ROG G51JX-SZ072V, IT. Processor family: Intel® Core™ i7, Processor model: i7-720QM, Processor frequency: 1.6 GHz. Display diagonal: 15.6", Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB. Discrete graphics card model: NVIDIA® GeForce® GTS 360M. Operating system installed: Windows 7 Home Premium. Weight: 7.28 lbs (3.3 kg)