ASUS N61JV-JX002V, Intel® Core™ i5, 2.26 GHz, 16", 1366 x 768 pixels, 4 GB, 500 GB
ASUS N61JV-JX002V. Processor family: Intel® Core™ i5, Processor model: i5-430M, Processor frequency: 2.26 GHz. Display diagonal: 16", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: NVIDIA® GeForce® GT 325M. Operating system installed: Windows 7 Home Premium. Weight: 6.17 lbs (2.8 kg)