ASUS logo

ASUS N61JV-JX388V Intel® Core™ i5 i5-450M 16" 4 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® GT 325M 802.11g Windows 7 Home Premium Black, Brown

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64956
Info modified on:
22 Jan 2025, 05:45:16
Short summary description ASUS N61JV-JX388V Intel® Core™ i5 i5-450M 16" 4 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® GT 325M 802.11g Windows 7 Home Premium Black, Brown:

ASUS N61JV-JX388V, Intel® Core™ i5, 2.4 GHz, 16", 1366 x 768 pixels, 4 GB, 640 GB

Long summary description ASUS N61JV-JX388V Intel® Core™ i5 i5-450M 16" 4 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® GT 325M 802.11g Windows 7 Home Premium Black, Brown:

ASUS N61JV-JX388V. Processor family: Intel® Core™ i5, Processor model: i5-450M, Processor frequency: 2.4 GHz. Display diagonal: 16", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: NVIDIA® GeForce® GT 325M. Operating system installed: Windows 7 Home Premium. Product color: Black, Brown. Weight: 6.17 lbs (2.8 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.