ASUS logo

ASUS ROG G73JH-TZ091V Intel® Core™ i7 i7-720QM 17.3" Full HD 8 GB DDR3-SDRAM 1 TB AMD Mobility Radeon HD 5870 Windows 7 Home Premium

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80510
Info modified on:
22 Jan 2025, 05:32:27
Short summary description ASUS ROG G73JH-TZ091V Intel® Core™ i7 i7-720QM 17.3" Full HD 8 GB DDR3-SDRAM 1 TB AMD Mobility Radeon HD 5870 Windows 7 Home Premium:

ASUS ROG G73JH-TZ091V, Intel® Core™ i7, 1.6 GHz, 17.3", 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description ASUS ROG G73JH-TZ091V Intel® Core™ i7 i7-720QM 17.3" Full HD 8 GB DDR3-SDRAM 1 TB AMD Mobility Radeon HD 5870 Windows 7 Home Premium:

ASUS ROG G73JH-TZ091V. Processor family: Intel® Core™ i7, Processor model: i7-720QM, Processor frequency: 1.6 GHz. Display diagonal: 17.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Optical drive type: Blu-Ray ROM. Discrete graphics card model: AMD Mobility Radeon HD 5870. Operating system installed: Windows 7 Home Premium. Weight: 8.49 lbs (3.85 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.