ASUS logo

ASUS A52F-EX1193D Intel® Core™ i3 i3-380M Laptop 15.6" HD 2 GB DDR3-SDRAM 320 GB HDD FreeDOS Black, Silver

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18434
Info modified on:
29 Jan 2025, 19:00:48
Short summary description ASUS A52F-EX1193D Intel® Core™ i3 i3-380M Laptop 15.6" HD 2 GB DDR3-SDRAM 320 GB HDD FreeDOS Black, Silver:

ASUS A52F-EX1193D, Intel® Core™ i3, 2.53 GHz, 15.6", 1366 x 768 pixels, 2 GB, 320 GB

Long summary description ASUS A52F-EX1193D Intel® Core™ i3 i3-380M Laptop 15.6" HD 2 GB DDR3-SDRAM 320 GB HDD FreeDOS Black, Silver:

ASUS A52F-EX1193D. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-380M, Processor frequency: 2.53 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: FreeDOS. Product color: Black, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.