ASUS logo

ASUS K52F-EX1181V Intel® Core™ i5 i5-480M Laptop 15.6" HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Red

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18761
Info modified on:
02 Feb 2025, 22:51:34
Short summary description ASUS K52F-EX1181V Intel® Core™ i5 i5-480M Laptop 15.6" HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Red:

ASUS K52F-EX1181V, Intel® Core™ i5, 2.66 GHz, 15.6", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUS K52F-EX1181V Intel® Core™ i5 i5-480M Laptop 15.6" HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Red:

ASUS K52F-EX1181V. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-480M, Processor frequency: 2.66 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Premium. Product color: Red

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.