ASUS logo

ASUS K52F-EX749D Intel® Pentium® P6200 15.6" 2 GB DDR3-SDRAM 320 GB Intel® HD Graphics FreeDOS Black, Brown

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
136035
Info modified on:
23 Jan 2025, 18:35:06
Short summary description ASUS K52F-EX749D Intel® Pentium® P6200 15.6" 2 GB DDR3-SDRAM 320 GB Intel® HD Graphics FreeDOS Black, Brown:

ASUS K52F-EX749D, Intel® Pentium®, 2.13 GHz, 15.6", 1366 x 768 pixels, 2 GB, 320 GB

Long summary description ASUS K52F-EX749D Intel® Pentium® P6200 15.6" 2 GB DDR3-SDRAM 320 GB Intel® HD Graphics FreeDOS Black, Brown:

ASUS K52F-EX749D. Processor family: Intel® Pentium®, Processor model: P6200, Processor frequency: 2.13 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: Intel® HD Graphics. Operating system installed: FreeDOS. Product color: Black, Brown. Weight: 5.78 lbs (2.62 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.