ASUS logo

ASUS N61VG-JX038X Intel® Core™2 Duo T6600 16" 2 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® GT 220M Windows Vista Home Premium

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26732
Info modified on:
23 Jan 2025, 18:57:03
Short summary description ASUS N61VG-JX038X Intel® Core™2 Duo T6600 16" 2 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® GT 220M Windows Vista Home Premium:

ASUS N61VG-JX038X, Intel® Core™2 Duo, 2.2 GHz, 16", 1366 x 768 pixels, 2 GB, 320 GB

Long summary description ASUS N61VG-JX038X Intel® Core™2 Duo T6600 16" 2 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® GT 220M Windows Vista Home Premium:

ASUS N61VG-JX038X. Processor family: Intel® Core™2 Duo, Processor model: T6600, Processor frequency: 2.2 GHz. Display diagonal: 16", Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB. Mobile network generation: 3G. Discrete graphics card model: NVIDIA® GeForce® GT 220M. Operating system installed: Windows Vista Home Premium. Weight: 5.97 lbs (2.71 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.