ASUS logo

ASUS ExpertBook B1 B1402CBA-EB0205XA Intel® Core™ i5 i5-1235U Laptop 14" Full HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Education Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11601
Info modified on:
28 Apr 2025, 12:43:43
Short summary description ASUS ExpertBook B1 B1402CBA-EB0205XA Intel® Core™ i5 i5-1235U Laptop 14" Full HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Education Black:

ASUS ExpertBook B1 B1402CBA-EB0205XA, Intel® Core™ i5, 1.3 GHz, 14", 1920 x 1080 pixels, 16 GB, 256 GB

Long summary description ASUS ExpertBook B1 B1402CBA-EB0205XA Intel® Core™ i5 i5-1235U Laptop 14" Full HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Education Black:

ASUS ExpertBook B1 B1402CBA-EB0205XA. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-1235U, Processor frequency: 1.3 GHz. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Pro Education. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.