ASUS Chromebook Flip CX5 CX5601FBA-MC0234, Intel® Core™ i3, 16", 1920 x 1200 pixels, 16 GB, 128 GB, ChromeOS
ASUS Chromebook Flip CX5 CX5601FBA-MC0234. Product type: Chromebook, Form factor: Convertible (Folder). Processor family: Intel® Core™ i3, Processor model: i3-1215U. Display diagonal: 16", HD type: WUXGA, Display resolution: 1920 x 1200 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: ChromeOS. Product color: Gray