ASUS ExpertBook B1 B1400CEAE-EB0255R, Intel® Core™ i5, 2.4 GHz, 14", 1920 x 1080 pixels, 8 GB, 256 GB
ASUS ExpertBook B1 B1400CEAE-EB0255R. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-1135G7, Processor frequency: 2.4 GHz. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 10 Pro. Product color: Black