ASUS logo

ASUS Chromebook Flip CX5 CX5400FMA-AI0143 Intel® Core™ i5 i5-1030G7 14" Touchscreen Full HD 16 GB LPDDR4x-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) ChromeOS Blue

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10543
Info modified on:
22 Jan 2025, 20:13:04
Short summary description ASUS Chromebook Flip CX5 CX5400FMA-AI0143 Intel® Core™ i5 i5-1030G7 14" Touchscreen Full HD 16 GB LPDDR4x-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) ChromeOS Blue:

ASUS Chromebook Flip CX5 CX5400FMA-AI0143, Intel® Core™ i5, 0.8 GHz, 14", 1920 x 1080 pixels, 16 GB, 128 GB

Long summary description ASUS Chromebook Flip CX5 CX5400FMA-AI0143 Intel® Core™ i5 i5-1030G7 14" Touchscreen Full HD 16 GB LPDDR4x-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) ChromeOS Blue:

ASUS Chromebook Flip CX5 CX5400FMA-AI0143. Product type: Chromebook, Form factor: Convertible (Folder). Processor family: Intel® Core™ i5, Processor model: i5-1030G7, Processor frequency: 0.8 GHz. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Operating system installed: ChromeOS. Product color: Blue

Video
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.