ASUS Chromebook Flip CM5 CM5500FDA-E60096, AMD Ryzen™ 5, 2.1 GHz, 15.6", 1920 x 1080 pixels, 8 GB, 256 GB
ASUS Chromebook Flip CM5 CM5500FDA-E60096. Product type: Chromebook, Form factor: Convertible (Folder). Processor family: AMD Ryzen™ 5, Processor model: 3500C, Processor frequency: 2.1 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: ChromeOS. Product color: Gray