ASUS logo

ASUS Chromebook Flip Z3400FT-AJ0111 Intel® Core™ m3 m3-8100Y 14" Touchscreen Full HD 8 GB LPDDR3-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Silver

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32272
Info modified on:
10 Mar 2024, 10:10:44
Short summary description ASUS Chromebook Flip Z3400FT-AJ0111 Intel® Core™ m3 m3-8100Y 14" Touchscreen Full HD 8 GB LPDDR3-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Silver:

ASUS Chromebook Flip Z3400FT-AJ0111, Intel® Core™ m3, 1.1 GHz, 14", 1920 x 1080 pixels, 8 GB, 64 GB

Long summary description ASUS Chromebook Flip Z3400FT-AJ0111 Intel® Core™ m3 m3-8100Y 14" Touchscreen Full HD 8 GB LPDDR3-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Silver:

ASUS Chromebook Flip Z3400FT-AJ0111. Product type: Chromebook, Form factor: Convertible (Folder). Processor family: Intel® Core™ m3, Processor model: m3-8100Y, Processor frequency: 1.1 GHz. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 64 GB, Storage media: eMMC. Operating system installed: ChromeOS. Product color: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.