ASUS logo

ASUS Chromebook C523NA-EJ0171 Intel® Pentium® N4200 15.6" Full HD 4 GB LPDDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Silver

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5941
Info modified on:
09 Mar 2024, 14:04:25
Short summary description ASUS Chromebook C523NA-EJ0171 Intel® Pentium® N4200 15.6" Full HD 4 GB LPDDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Silver:

ASUS Chromebook C523NA-EJ0171, Intel® Pentium®, 1.1 GHz, 15.6", 1920 x 1080 pixels, 4 GB, 64 GB

Long summary description ASUS Chromebook C523NA-EJ0171 Intel® Pentium® N4200 15.6" Full HD 4 GB LPDDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Silver:

ASUS Chromebook C523NA-EJ0171. Product type: Chromebook, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: N4200, Processor frequency: 1.1 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: LPDDR4-SDRAM. Total storage capacity: 64 GB, Storage media: eMMC. On-board graphics card model: Intel® HD Graphics 505. Operating system installed: ChromeOS. Product color: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.