ASUS logo

ASUS Chromebook Flip C213NA Intel® Celeron® N3350 11.6" Touchscreen HD+ 4 GB LPDDR4-SDRAM 32 GB eMMC ChromeOS Gray

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19899
Info modified on:
08 Mar 2024, 09:07:54
Short summary description ASUS Chromebook Flip C213NA Intel® Celeron® N3350 11.6" Touchscreen HD+ 4 GB LPDDR4-SDRAM 32 GB eMMC ChromeOS Gray:

ASUS Chromebook Flip C213NA, Intel® Celeron®, 1.1 GHz, 11.6", 1600 x 900 pixels, 4 GB, 32 GB

Long summary description ASUS Chromebook Flip C213NA Intel® Celeron® N3350 11.6" Touchscreen HD+ 4 GB LPDDR4-SDRAM 32 GB eMMC ChromeOS Gray:

ASUS Chromebook Flip C213NA. Product type: Chromebook, Form factor: Convertible (Folder). Processor family: Intel® Celeron®, Processor model: N3350, Processor frequency: 1.1 GHz. Display diagonal: 11.6", HD type: HD+, Display resolution: 1600 x 900 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: LPDDR4-SDRAM. Total storage capacity: 32 GB, Storage media: eMMC. Operating system installed: ChromeOS. Product color: Gray

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.