ASUS logo

ASUSPRO B9440UA-GV9103T Intel® Core™ i7 i7-7500U Laptop 14" Full HD 16 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Gray

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80626
Info modified on:
14 Jun 2024, 18:42:27
Short summary description ASUSPRO B9440UA-GV9103T Intel® Core™ i7 i7-7500U Laptop 14" Full HD 16 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Gray:

ASUSPRO B9440UA-GV9103T, Intel® Core™ i7, 2.7 GHz, 14", 1920 x 1080 pixels, 16 GB, 512 GB

Long summary description ASUSPRO B9440UA-GV9103T Intel® Core™ i7 i7-7500U Laptop 14" Full HD 16 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Gray:

ASUSPRO B9440UA-GV9103T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7500U, Processor frequency: 2.7 GHz. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10 Home. Product color: Gray

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.