ASUS logo

ASUS Chromebook C202SA-GJ0057 Intel® Celeron® N3060 11.6" HD 4 GB LPDDR3-SDRAM 16 GB eMMC ChromeOS Gray

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30939
Info modified on:
29 Jan 2025, 18:08:54
Short summary description ASUS Chromebook C202SA-GJ0057 Intel® Celeron® N3060 11.6" HD 4 GB LPDDR3-SDRAM 16 GB eMMC ChromeOS Gray:

ASUS Chromebook C202SA-GJ0057, Intel® Celeron®, 1.6 GHz, 11.6", 1366 x 768 pixels, 4 GB, 16 GB

Long summary description ASUS Chromebook C202SA-GJ0057 Intel® Celeron® N3060 11.6" HD 4 GB LPDDR3-SDRAM 16 GB eMMC ChromeOS Gray:

ASUS Chromebook C202SA-GJ0057. Product type: Chromebook, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N3060, Processor frequency: 1.6 GHz. Display diagonal: 11.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 16 GB, Storage media: eMMC. On-board graphics card model: Intel® HD Graphics 400. Operating system installed: ChromeOS. Product color: Gray

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.