ASUS logo

ASUSPRO P2520SA-XO0030T Intel® Pentium® N3700 Laptop 15.6" 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Black

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89185
Info modified on:
24 Jan 2025, 20:34:37
Short summary description ASUSPRO P2520SA-XO0030T Intel® Pentium® N3700 Laptop 15.6" 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Black:

ASUSPRO P2520SA-XO0030T, Intel® Pentium®, 1.6 GHz, 15.6", 4 GB, 500 GB, Windows 10 Home

Long summary description ASUSPRO P2520SA-XO0030T Intel® Pentium® N3700 Laptop 15.6" 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Black:

ASUSPRO P2520SA-XO0030T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: N3700, Processor frequency: 1.6 GHz. Display diagonal: 15.6". Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 10 Home. Product color: Black. Weight: 5.31 lbs (2.41 kg)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.