ASUS logo

ASUS P302LA-FN0007G Intel® Core™ i5 i5-5200U Laptop 13.3" 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
116288
Info modified on:
22 Jan 2025, 04:58:15
Short summary description ASUS P302LA-FN0007G Intel® Core™ i5 i5-5200U Laptop 13.3" 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black:

ASUS P302LA-FN0007G, Intel® Core™ i5, 2.2 GHz, 13.3", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUS P302LA-FN0007G Intel® Core™ i5 i5-5200U Laptop 13.3" 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black:

ASUS P302LA-FN0007G. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-5200U, Processor frequency: 2.2 GHz. Display diagonal: 13.3", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 5500. Operating system installed: Windows 7 Professional. Product color: Black. Weight: 3.51 lbs (1.59 kg)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.