ASUS logo

ASUS Zenbook UX51VZ-DB104H Intel® Core™ i7 i7-3632QM Laptop 15.6" Quad HD 8 GB DDR3-SDRAM 512 GB SSD NVIDIA® GeForce® GT 650M Windows 8 Stainless steel

Brand:
Product family:
Product name:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60204
Info modified on:
22 Jan 2025, 06:27:48
Short summary description ASUS Zenbook UX51VZ-DB104H Intel® Core™ i7 i7-3632QM Laptop 15.6" Quad HD 8 GB DDR3-SDRAM 512 GB SSD NVIDIA® GeForce® GT 650M Windows 8 Stainless steel:

ASUS Zenbook UX51VZ-DB104H, Intel® Core™ i7, 2.2 GHz, 15.6", 2880 x 1620 pixels, 8 GB, 512 GB

Long summary description ASUS Zenbook UX51VZ-DB104H Intel® Core™ i7 i7-3632QM Laptop 15.6" Quad HD 8 GB DDR3-SDRAM 512 GB SSD NVIDIA® GeForce® GT 650M Windows 8 Stainless steel:

ASUS Zenbook UX51VZ-DB104H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3632QM, Processor frequency: 2.2 GHz. Display diagonal: 15.6", HD type: Quad HD, Display resolution: 2880 x 1620 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 512 GB, Storage media: SSD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 8. Product color: Stainless steel

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.