ASUS logo

ASUS Zenbook UX51VZ-CN036H Intel® Core™ i7 i7-3612QM Laptop 15.6" Full HD 8 GB DDR3-SDRAM 512 GB SSD NVIDIA® GeForce® GT 650M Windows 8 Silver

Brand:
Product family:
Product name:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38027
Info modified on:
02 Feb 2025, 23:00:51
Short summary description ASUS Zenbook UX51VZ-CN036H Intel® Core™ i7 i7-3612QM Laptop 15.6" Full HD 8 GB DDR3-SDRAM 512 GB SSD NVIDIA® GeForce® GT 650M Windows 8 Silver:

ASUS Zenbook UX51VZ-CN036H, Intel® Core™ i7, 2.1 GHz, 15.6", 1920 x 1080 pixels, 8 GB, 512 GB

Long summary description ASUS Zenbook UX51VZ-CN036H Intel® Core™ i7 i7-3612QM Laptop 15.6" Full HD 8 GB DDR3-SDRAM 512 GB SSD NVIDIA® GeForce® GT 650M Windows 8 Silver:

ASUS Zenbook UX51VZ-CN036H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3612QM, Processor frequency: 2.1 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 512 GB, Storage media: SSD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 8. Product color: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.