ASUS N61VN-JX067V, Intel® Core™2 Duo, 2.53 GHz, 16", 1366 x 768 pixels, 4 GB, 500 GB
ASUS N61VN-JX067V. Processor family: Intel® Core™2 Duo, Processor model: P8700, Processor frequency: 2.53 GHz. Display diagonal: 16", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB. Discrete graphics card model: NVIDIA® GeForce® GT 240M. Operating system installed: Windows 7 Home Premium. Weight: 6.39 lbs (2.9 kg)