ASUS X5DIN-SX105C, ES, Intel® Core™2 Duo, 2 GHz, 15.6", 1366 x 768 pixels, 4 GB, 320 GB
ASUS X5DIN-SX105C, ES. Processor family: Intel® Core™2 Duo, Processor model: P7350, Processor frequency: 2 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: NVIDIA® GeForce® G102M. Operating system installed: Windows Vista Home Premium. Weight: 5.73 lbs (2.6 kg)