ASUS logo

ASUS X5DIN-SX183V Intel® Core™2 Duo T6600 15.6" 4 GB DDR2-SDRAM 500 GB NVIDIA® GeForce® G102M Windows 7 Home Premium

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85002
Info modified on:
22 Jan 2025, 05:23:57
Short summary description ASUS X5DIN-SX183V Intel® Core™2 Duo T6600 15.6" 4 GB DDR2-SDRAM 500 GB NVIDIA® GeForce® G102M Windows 7 Home Premium:

ASUS X5DIN-SX183V, Intel® Core™2 Duo, 2.2 GHz, 15.6", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUS X5DIN-SX183V Intel® Core™2 Duo T6600 15.6" 4 GB DDR2-SDRAM 500 GB NVIDIA® GeForce® G102M Windows 7 Home Premium:

ASUS X5DIN-SX183V. Processor family: Intel® Core™2 Duo, Processor model: T6600, Processor frequency: 2.2 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: NVIDIA® GeForce® G102M. Operating system installed: Windows 7 Home Premium. Weight: 5.73 lbs (2.6 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.