ASUS ROG G71GX-7T007Z, FR, Intel® Core™2 Quad, 2 GHz, 17.1", 1920 x 1200 pixels, 6 GB, 640 GB
ASUS ROG G71GX-7T007Z, FR. Processor family: Intel® Core™2 Quad, Processor model: Q9000, Processor frequency: 2 GHz. Display diagonal: 17.1", Display resolution: 1920 x 1200 pixels. Internal memory: 6 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 640 GB. Discrete graphics card model: NVIDIA® GeForce® GTX 260M. Operating system installed: Windows 7 Ultimate. Weight: 8.8 lbs (3.99 kg)