ASUS logo

ASUS K50AB-SX011A, IT AMD Athlon QL-64 15.6" 3 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 4570 Windows Vista Home Basic

Brand:
Product name:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21553
Info modified on:
24 Jan 2025, 20:44:13
Short summary description ASUS K50AB-SX011A, IT AMD Athlon QL-64 15.6" 3 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 4570 Windows Vista Home Basic:

ASUS K50AB-SX011A, IT, AMD Athlon, 2.1 GHz, 15.6", 1366 x 768 pixels, 3 GB, 250 GB

Long summary description ASUS K50AB-SX011A, IT AMD Athlon QL-64 15.6" 3 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 4570 Windows Vista Home Basic:

ASUS K50AB-SX011A, IT. Processor family: AMD Athlon, Processor model: QL-64, Processor frequency: 2.1 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: AMD Mobility Radeon HD 4570. Operating system installed: Windows Vista Home Basic. Weight: 5.73 lbs (2.6 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.