ASUS logo

ASUS K70IO-TY109X, IT Intel® Core™2 Duo 17.3" HD+ 4 GB DDR2-SDRAM 500 GB NVIDIA® GeForce® GT 120M Windows 7 Professional

Brand:
Product name:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17176
Info modified on:
24 Jan 2025, 20:54:27
Short summary description ASUS K70IO-TY109X, IT Intel® Core™2 Duo 17.3" HD+ 4 GB DDR2-SDRAM 500 GB NVIDIA® GeForce® GT 120M Windows 7 Professional:

ASUS K70IO-TY109X, IT, Intel® Core™2 Duo, 2.2 GHz, 17.3", 1600 x 900 pixels, 4 GB, 500 GB

Long summary description ASUS K70IO-TY109X, IT Intel® Core™2 Duo 17.3" HD+ 4 GB DDR2-SDRAM 500 GB NVIDIA® GeForce® GT 120M Windows 7 Professional:

ASUS K70IO-TY109X, IT. Processor family: Intel® Core™2 Duo, Processor frequency: 2.2 GHz. Display diagonal: 17.3", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: NVIDIA® GeForce® GT 120M. Operating system installed: Windows 7 Professional. Weight: 7.28 lbs (3.3 kg)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.