ASUS logo

ASUS K50IJ-SX249V Intel® Pentium® Dual-Core T4400 15.6" 4 GB DDR2-SDRAM 500 GB Intel GMA X4500M Windows 7 Home Premium

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75891
Info modified on:
23 Jan 2025, 19:08:29
Short summary description ASUS K50IJ-SX249V Intel® Pentium® Dual-Core T4400 15.6" 4 GB DDR2-SDRAM 500 GB Intel GMA X4500M Windows 7 Home Premium:

ASUS K50IJ-SX249V, Intel® Pentium® Dual-Core, 2.2 GHz, 15.6", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUS K50IJ-SX249V Intel® Pentium® Dual-Core T4400 15.6" 4 GB DDR2-SDRAM 500 GB Intel GMA X4500M Windows 7 Home Premium:

ASUS K50IJ-SX249V. Processor family: Intel® Pentium® Dual-Core, Processor model: T4400, Processor frequency: 2.2 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: Intel GMA X4500M. Operating system installed: Windows 7 Home Premium. Weight: 5.73 lbs (2.6 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.