ASUS logo

ASUS U50VG-XX022C Intel® Core™2 Duo P8700 15.6" 4 GB DDR2-SDRAM 500 GB NVIDIA® GeForce® G105M Windows Vista Home Premium

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34014
Info modified on:
22 Jan 2025, 06:22:15
Short summary description ASUS U50VG-XX022C Intel® Core™2 Duo P8700 15.6" 4 GB DDR2-SDRAM 500 GB NVIDIA® GeForce® G105M Windows Vista Home Premium:

ASUS U50VG-XX022C, Intel® Core™2 Duo, 2.53 GHz, 15.6", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUS U50VG-XX022C Intel® Core™2 Duo P8700 15.6" 4 GB DDR2-SDRAM 500 GB NVIDIA® GeForce® G105M Windows Vista Home Premium:

ASUS U50VG-XX022C. Processor family: Intel® Core™2 Duo, Processor model: P8700, Processor frequency: 2.53 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 500 GB. Discrete graphics card model: NVIDIA® GeForce® G105M. Operating system installed: Windows Vista Home Premium. Weight: 5.64 lbs (2.56 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.