ASUS X61SL-6X129C, Intel® Core™2 Duo, 2.1 GHz, 16.1", 1366 x 768 pixels, 4 GB, 320 GB
ASUS X61SL-6X129C. Processor family: Intel® Core™2 Duo, Processor model: T6500, Processor frequency: 2.1 GHz. Display diagonal: 16.1", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: AMD Mobility Radeon HD 4570. Operating system installed: Windows Vista Home Premium. Weight: 6.28 lbs (2.85 kg)