ASUS PRO72SL-7S174E, Intel® Core™2 Duo, 2.16 GHz, 17.1", 1400 x 900 pixels, 3 GB, 250 GB
ASUS PRO72SL-7S174E. Processor family: Intel® Core™2 Duo, Processor model: T5850, Processor frequency: 2.16 GHz. Display diagonal: 17.1", HD type: HD+, Display resolution: 1400 x 900 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Discrete graphics card model: NVIDIA® GeForce® 9300M GS. Operating system installed: Windows Vista Home Premium. Weight: 8.16 lbs (3.7 kg)