ASUS ROG Strix SCAR 18 G835LX-SA030W, Intel Core Ultra 9, 18", 2560 x 1600 pixels, 64 GB, 1 TB, Windows 11 Home
ASUS ROG Strix SCAR 18 G835LX-SA030W. Product type: Laptop, Form factor: Clamshell. Processor family: Intel Core Ultra 9, Processor model: 275HX. Display diagonal: 18", HD type: WQXGA, Display resolution: 2560 x 1600 pixels. Internal memory: 64 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Graphics, Discrete graphics card model: NVIDIA GeForce RTX 5090. Operating system installed: Windows 11 Home. Product color: Black