ASUS logo

ASUS TUF Gaming A15 FA506NC-HN003W AMD Ryzen™ 5 7535H Laptop 15.6" Full HD 16 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Wi-Fi 6 (802.11ax) Windows 11 Home Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40035
Info modified on:
07 Feb 2025, 15:47:22
Short summary description ASUS TUF Gaming A15 FA506NC-HN003W AMD Ryzen™ 5 7535H Laptop 15.6" Full HD 16 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Wi-Fi 6 (802.11ax) Windows 11 Home Black:

ASUS TUF Gaming A15 FA506NC-HN003W, AMD Ryzen™ 5, 3.3 GHz, 15.6", 1920 x 1080 pixels, 16 GB, 512 GB

Long summary description ASUS TUF Gaming A15 FA506NC-HN003W AMD Ryzen™ 5 7535H Laptop 15.6" Full HD 16 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Wi-Fi 6 (802.11ax) Windows 11 Home Black:

ASUS TUF Gaming A15 FA506NC-HN003W. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 5, Processor model: 7535H, Processor frequency: 3.3 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon 660M. Operating system installed: Windows 11 Home. Product color: Black

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.