ASUS ROG Zephyrus G16 GA605WI-G16.R94070, AMD Ryzen AI 9 HX, 2 GHz, 16", 2560 x 1600 pixels, 32 GB, 2 TB
ASUS ROG Zephyrus G16 GA605WI-G16.R94070. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen AI 9 HX, Processor model: 370, Processor frequency: 2 GHz. Display diagonal: 16", HD type: 2.5K, Display resolution: 2560 x 1600 pixels. Internal memory: 32 GB, Internal memory type: LPDDR5x-SDRAM. Total storage capacity: 2 TB, Storage media: SSD. On-board graphics card model: AMD Radeon 890M. Operating system installed: Windows 11 Home. Product color: White