ASUS logo

ASUS TUF Gaming A16 FA607PV-QT022W AMD Ryzen™ 9 7845HX Laptop 16" WQXGA 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6 (802.11ax) Windows 11 Home Gray

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22733
Info modified on:
22 May 2025, 17:01:35
Short summary description ASUS TUF Gaming A16 FA607PV-QT022W AMD Ryzen™ 9 7845HX Laptop 16" WQXGA 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6 (802.11ax) Windows 11 Home Gray:

ASUS TUF Gaming A16 FA607PV-QT022W, AMD Ryzen™ 9, 3 GHz, 16", 2560 x 1600 pixels, 16 GB, 1 TB

Long summary description ASUS TUF Gaming A16 FA607PV-QT022W AMD Ryzen™ 9 7845HX Laptop 16" WQXGA 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6 (802.11ax) Windows 11 Home Gray:

ASUS TUF Gaming A16 FA607PV-QT022W. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 9, Processor model: 7845HX, Processor frequency: 3 GHz. Display diagonal: 16", HD type: WQXGA, Display resolution: 2560 x 1600 pixels. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: AMD Radeon 610M. Operating system installed: Windows 11 Home. Product color: Gray

Reasons to buy
Video
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.