ASUS logo

ASUS TUF Gaming F16 FX607JV-N3118W Intel® Core™ i7 i7-13650HX Laptop 16" WUXGA 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6 (802.11ax) Windows 11 Home Spanish Gray

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10837
Info modified on:
14 Feb 2025, 16:15:14
Short summary description ASUS TUF Gaming F16 FX607JV-N3118W Intel® Core™ i7 i7-13650HX Laptop 16" WUXGA 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6 (802.11ax) Windows 11 Home Spanish Gray:

ASUS TUF Gaming F16 FX607JV-N3118W, Intel® Core™ i7, 16", 1920 x 1200 pixels, 32 GB, 1 TB, Windows 11 Home

Long summary description ASUS TUF Gaming F16 FX607JV-N3118W Intel® Core™ i7 i7-13650HX Laptop 16" WUXGA 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6 (802.11ax) Windows 11 Home Spanish Gray:

ASUS TUF Gaming F16 FX607JV-N3118W. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-13650HX. Display diagonal: 16", HD type: WUXGA, Display resolution: 1920 x 1200 pixels. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics, Discrete graphics card model: NVIDIA GeForce RTX 4060. Operating system installed: Windows 11 Home. Product color: Gray

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.