ASUS logo

ASUS FX503VM-DM081T Intel® Core™ i7 i7-7700HQ Laptop 15.6" Full HD 8 GB 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Wi-Fi 5 (802.11ac) Windows 10 Home Gray

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60188
Info modified on:
29 Jan 2025, 18:42:02
Short summary description ASUS FX503VM-DM081T Intel® Core™ i7 i7-7700HQ Laptop 15.6" Full HD 8 GB 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Wi-Fi 5 (802.11ac) Windows 10 Home Gray:

ASUS FX503VM-DM081T, Intel® Core™ i7, 2.8 GHz, 15.6", 1920 x 1080 pixels, 8 GB, 1.26 TB

Long summary description ASUS FX503VM-DM081T Intel® Core™ i7 i7-7700HQ Laptop 15.6" Full HD 8 GB 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Wi-Fi 5 (802.11ac) Windows 10 Home Gray:

ASUS FX503VM-DM081T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7700HQ, Processor frequency: 2.8 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB. Total storage capacity: 1.26 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1060. Operating system installed: Windows 10 Home. Product color: Gray

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.