ASUS logo

ASUS FX503VD-WH51 Intel® Core™ i5 i5-7300HQ Laptop 15.6" Full HD 8 GB 1 TB Hybrid-HDD NVIDIA® GeForce® GTX 1050 Windows 10 Home Gray

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38773
Info modified on:
23 Jan 2025, 18:38:05
Short summary description ASUS FX503VD-WH51 Intel® Core™ i5 i5-7300HQ Laptop 15.6" Full HD 8 GB 1 TB Hybrid-HDD NVIDIA® GeForce® GTX 1050 Windows 10 Home Gray:

ASUS FX503VD-WH51, Intel® Core™ i5, 2.5 GHz, 15.6", 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description ASUS FX503VD-WH51 Intel® Core™ i5 i5-7300HQ Laptop 15.6" Full HD 8 GB 1 TB Hybrid-HDD NVIDIA® GeForce® GTX 1050 Windows 10 Home Gray:

ASUS FX503VD-WH51. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-7300HQ, Processor frequency: 2.5 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB. Total storage capacity: 1 TB, Storage media: Hybrid-HDD. On-board graphics card model: Intel® HD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1050. Operating system installed: Windows 10 Home. Product color: Gray

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.