ASUS logo

ASUS TUF Gaming F15 FX507ZU#B0BSFYPHZ7 Intel® Core™ i7 i7-12700H Laptop 15.6" Full HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 4050 Wi-Fi 6 (802.11ax) Black, Gray

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7158
Info modified on:
01 Feb 2025, 04:49:11
Short summary description ASUS TUF Gaming F15 FX507ZU#B0BSFYPHZ7 Intel® Core™ i7 i7-12700H Laptop 15.6" Full HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 4050 Wi-Fi 6 (802.11ax) Black, Gray:

ASUS TUF Gaming F15 FX507ZU#B0BSFYPHZ7, Intel® Core™ i7, 15.6", 1920 x 1080 pixels, 16 GB, 1 TB, Black, Gray

Long summary description ASUS TUF Gaming F15 FX507ZU#B0BSFYPHZ7 Intel® Core™ i7 i7-12700H Laptop 15.6" Full HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 4050 Wi-Fi 6 (802.11ax) Black, Gray:

ASUS TUF Gaming F15 FX507ZU#B0BSFYPHZ7. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-12700H. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics, Discrete graphics card model: NVIDIA GeForce RTX 4050. Product color: Black, Gray. Weight: 4.85 lbs (2.2 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.