ASUS logo

ASUS TUF Gaming A17 FA707 AMD Ryzen™ 7 7735HS Laptop 17.3" Full HD 16 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 4050 Wi-Fi 6 (802.11ax) Windows 11 Home Gray

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7859
Info modified on:
08 Nov 2024, 05:32:08
Short summary description ASUS TUF Gaming A17 FA707 AMD Ryzen™ 7 7735HS Laptop 17.3" Full HD 16 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 4050 Wi-Fi 6 (802.11ax) Windows 11 Home Gray:

ASUS TUF Gaming A17 FA707, AMD Ryzen™ 7, 3.2 GHz, 17.3", 1920 x 1080 pixels, 16 GB, 512 GB

Long summary description ASUS TUF Gaming A17 FA707 AMD Ryzen™ 7 7735HS Laptop 17.3" Full HD 16 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 4050 Wi-Fi 6 (802.11ax) Windows 11 Home Gray:

ASUS TUF Gaming A17 FA707. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 7, Processor model: 7735HS, Processor frequency: 3.2 GHz. Display diagonal: 17.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon 680M. Operating system installed: Windows 11 Home. Product color: Gray

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.