ASUS ROG Strix SCAR 18 G834JZ-N6028W, Intel® Core™ i9, 18", 2560 x 1600 pixels, 32 GB, 1 TB, Windows 11 Home
ASUS ROG Strix SCAR 18 G834JZ-N6028W. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i9, Processor model: i9-13980HX. Display diagonal: 18", HD type: WQXGA, Display resolution: 2560 x 1600 pixels. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics, Discrete graphics card model: NVIDIA GeForce RTX 4080. Operating system installed: Windows 11 Home. Product color: Black