ASUS ROG Strix G16 G614JV-N3127W, Intel® Core™ i9, 16", 1920 x 1200 pixels, 16 GB, 512 GB, Windows 11 Home
ASUS ROG Strix G16 G614JV-N3127W. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i9, Processor model: i9-13980HX. Display diagonal: 16", HD type: WUXGA, Display resolution: 1920 x 1200 pixels. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics, Discrete graphics card model: NVIDIA GeForce RTX 4060. Operating system installed: Windows 11 Home. Product color: Gray