ASUS logo

ASUS ROG Strix G17 G713PV-LL091-Gaming AMD Ryzen™ 9 7845HX Laptop 17.3" Wide Quad HD 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6E (802.11ax) Black, Gray

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8478
Info modified on:
01 Feb 2025, 05:46:03
Short summary description ASUS ROG Strix G17 G713PV-LL091-Gaming AMD Ryzen™ 9 7845HX Laptop 17.3" Wide Quad HD 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6E (802.11ax) Black, Gray:

ASUS ROG Strix G17 G713PV-LL091-Gaming, AMD Ryzen™ 9, 3 GHz, 17.3", 2560 x 1440 pixels, 16 GB, 1 TB

Long summary description ASUS ROG Strix G17 G713PV-LL091-Gaming AMD Ryzen™ 9 7845HX Laptop 17.3" Wide Quad HD 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6E (802.11ax) Black, Gray:

ASUS ROG Strix G17 G713PV-LL091-Gaming. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 9, Processor model: 7845HX, Processor frequency: 3 GHz. Display diagonal: 17.3", HD type: Wide Quad HD, Display resolution: 2560 x 1440 pixels. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: AMD Radeon 610M, Discrete graphics card model: NVIDIA GeForce RTX 4060. Product color: Black, Gray

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.